L-com, Inc. RP-TNC Crimp Plug for RG316/174/188, 100-Series Cable ARTP-1100

Description
This Reverse Polarity TNC Plug is built for use with RG316, RG174, RG188 and 100-series Cable. The ARTP-1100 is designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector utilizes its gold plated pin to prevent against signal loss during use. This L-com part is also rated for cable retention of over 30 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Gold plated contact pins to minimize signal loss Designed for use with RG316/174/188 and 100-series cable Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Description
This Reverse Polarity TNC Plug is built for use with RG316, RG174, RG188 and 100-series Cable. The ARTP-1100 is designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector utilizes its gold plated pin to prevent against signal loss during use. This L-com part is also rated for cable retention of over 30 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Gold plated contact pins to minimize signal loss Designed for use with RG316/174/188 and 100-series cable Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Crimp Plug for RG316/174/188, 100-Series Cable - ARTP-1100 - L-com, Inc.
North Andover, MA, United States
RP-TNC Crimp Plug for RG316/174/188, 100-Series Cable
ARTP-1100
RP-TNC Crimp Plug for RG316/174/188, 100-Series Cable ARTP-1100
This Reverse Polarity TNC Plug is built for use with RG316, RG174, RG188 and 100-series Cable. The ARTP-1100 is designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector utilizes its gold plated pin to prevent against signal loss during use. This L-com part is also rated for cable retention of over 30 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Gold plated contact pins to minimize signal loss Designed for use with RG316/174/188 and 100-series cable Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

This Reverse Polarity TNC Plug is built for use with RG316, RG174, RG188 and 100-series Cable. The ARTP-1100 is designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector utilizes its gold plated pin to prevent against signal loss during use. This L-com part is also rated for cable retention of over 30 pounds so accidental tugs and pull will not damage the cable or connector. Order online today!

Features

  • Gold plated contact pins to minimize signal loss
  • Designed for use with RG316/174/188 and 100-series cable

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ARTP-1100
Product Name RP-TNC Crimp Plug for RG316/174/188, 100-Series Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-SMA-FF - Maury Microwave
Specs
Connector Type SMA
Gender Female / Jack
Frequency 18.000 GHz
View Details