The L-com ANM-1516 is a premium Right Angle N Male Crimp Connector created for use with 240-series cable. This connector is compatible with WBC--240‚ LMR®240, L-com CA-240 and Belden 7808 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. The right angle orientation for this N Male connector allows for use in space where a normal connector will not fit. Order online today!
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | ANM-1516 |
| Product Name | Type N Male Crimp Right Angle for 240-Series Cable |
| Connector Type | Type N |