L-com, Inc. SMA Male Crimp for 195-Series Cable ASM-1708

Description
The L-com ASM-1708 is an SMA Male Crimp connector for 195-series cable which uses quality materials and components. Designed specifically for 195-series Cable, this product is ideal for applications such as coaxial cable assembly, cable repair and installation of coaxial cable assemblies. This connector contains a cable retention for up to 30 lbs. of pull as well as a peak voltage rating up to 500v. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Order online today! Features Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair
Description
The L-com ASM-1708 is an SMA Male Crimp connector for 195-series cable which uses quality materials and components. Designed specifically for 195-series Cable, this product is ideal for applications such as coaxial cable assembly, cable repair and installation of coaxial cable assemblies. This connector contains a cable retention for up to 30 lbs. of pull as well as a peak voltage rating up to 500v. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Order online today! Features Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

Suppliers

Company
Product
Description
Supplier Links
SMA Male Crimp for 195-Series Cable - ASM-1708 - L-com, Inc.
North Andover, MA, United States
SMA Male Crimp for 195-Series Cable
ASM-1708
SMA Male Crimp for 195-Series Cable ASM-1708
The L-com ASM-1708 is an SMA Male Crimp connector for 195-series cable which uses quality materials and components. Designed specifically for 195-series Cable, this product is ideal for applications such as coaxial cable assembly, cable repair and installation of coaxial cable assemblies. This connector contains a cable retention for up to 30 lbs. of pull as well as a peak voltage rating up to 500v. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Order online today! Features Connector body and coupling nut gold plated for corrosion resistance Gold plated contact pins to minimize signal loss Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Application Coaxial cable assembly Coaxial cable installation Premise wiring Coaxial cable repair

The L-com ASM-1708 is an SMA Male Crimp connector for 195-series cable which uses quality materials and components. Designed specifically for 195-series Cable, this product is ideal for applications such as coaxial cable assembly, cable repair and installation of coaxial cable assemblies. This connector contains a cable retention for up to 30 lbs. of pull as well as a peak voltage rating up to 500v. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Order online today!

Features

  • Connector body and coupling nut gold plated for corrosion resistance
  • Gold plated contact pins to minimize signal loss
  • Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types

Application

  • Coaxial cable assembly
  • Coaxial cable installation
  • Premise wiring
  • Coaxial cable repair
Supplier's Site
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type L-Com - 11R7231 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type L-Com
11R7231
Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type L-Com 11R7231
RF COAX CONN, SMA PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

RF COAX CONN, SMA PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number ASM-1708 11R7231
Product Name SMA Male Crimp for 195-Series Cable Rf Coax Conn, Sma Plug, 50 Ohm; Connector Type L-Com
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Tee
View Details
RF Connectors - 1050564-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details