L-com, Inc. Bulkhead M12 to RJ45 IP67/65 Connector 90001136

Description
This versatile IP67/65 connector/adapter provides a bulkhead style M12 connector on one and a shielded RJ45 jack on the other to address specific Industrial Ethernet applications. This connector is " D"- coded according to IEC 61076-2-101 and supports both 10Base T and 100Base T Ethernet applications. Order online today! Features Supports 10/100Base T applications " D"- coded according to IEC 61076-2-101 Operating Temperature 0°C to +70° C Used to connect an M12 cable to an RJ45 Ethernet cable in harsh environments Application Industrial Ethernet Automation Factory network Harsh environment Process network
Datasheet
Description
This versatile IP67/65 connector/adapter provides a bulkhead style M12 connector on one and a shielded RJ45 jack on the other to address specific Industrial Ethernet applications. This connector is " D"- coded according to IEC 61076-2-101 and supports both 10Base T and 100Base T Ethernet applications. Order online today! Features Supports 10/100Base T applications " D"- coded according to IEC 61076-2-101 Operating Temperature 0°C to +70° C Used to connect an M12 cable to an RJ45 Ethernet cable in harsh environments Application Industrial Ethernet Automation Factory network Harsh environment Process network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead M12 to RJ45 IP67/65 Connector - 90001136 - L-com, Inc.
North Andover, MA, United States
Bulkhead M12 to RJ45 IP67/65 Connector
90001136
Bulkhead M12 to RJ45 IP67/65 Connector 90001136
This versatile IP67/65 connector/adapter provides a bulkhead style M12 connector on one and a shielded RJ45 jack on the other to address specific Industrial Ethernet applications. This connector is " D"- coded according to IEC 61076-2-101 and supports both 10Base T and 100Base T Ethernet applications. Order online today! Features Supports 10/100Base T applications " D"- coded according to IEC 61076-2-101 Operating Temperature 0°C to +70° C Used to connect an M12 cable to an RJ45 Ethernet cable in harsh environments Application Industrial Ethernet Automation Factory network Harsh environment Process network

This versatile IP67/65 connector/adapter provides a bulkhead style M12 connector on one and a shielded RJ45 jack on the other to address specific Industrial Ethernet applications. This connector is " D"- coded according to IEC 61076-2-101 and supports both 10Base T and 100Base T Ethernet applications. Order online today!

Features

  • Supports 10/100Base T applications
  • " D"- coded according to IEC 61076-2-101
  • Operating Temperature 0°C to +70° C
  • Used to connect an M12 cable to an RJ45 Ethernet cable in harsh environments

Application

  • Industrial Ethernet
  • Automation
  • Factory network
  • Harsh environment
  • Process network
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number 90001136
Product Name Bulkhead M12 to RJ45 IP67/65 Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 9304BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details