L-com, Inc. Coaxial Adapter, RP-TNC Plug / RP-SMA Jack AXA-RTPRSJ

Description
This Reverse Polarity TNC Plug (RP-TNC) to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Jack and RP-SMA Plug interface. Interconnection of these interfaces is often found in test lab or in field environments where devices of differing interface types are interconnected. Features Allows interconnection of devices with RP-TNC Jack and RP-SMA Plug interfaces Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial extension OEM coax applications
Datasheet
Description
This Reverse Polarity TNC Plug (RP-TNC) to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Jack and RP-SMA Plug interface. Interconnection of these interfaces is often found in test lab or in field environments where devices of differing interface types are interconnected. Features Allows interconnection of devices with RP-TNC Jack and RP-SMA Plug interfaces Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial extension OEM coax applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, RP-TNC Plug / RP-SMA Jack - AXA-RTPRSJ - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, RP-TNC Plug / RP-SMA Jack
AXA-RTPRSJ
Coaxial Adapter, RP-TNC Plug / RP-SMA Jack AXA-RTPRSJ
This Reverse Polarity TNC Plug (RP-TNC) to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Jack and RP-SMA Plug interface. Interconnection of these interfaces is often found in test lab or in field environments where devices of differing interface types are interconnected. Features Allows interconnection of devices with RP-TNC Jack and RP-SMA Plug interfaces Handy device to have on hand to solve your interconnection problems Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss Application Coaxial interface conversion Coax retrofit applications Coaxial extension OEM coax applications

This Reverse Polarity TNC Plug (RP-TNC) to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Jack and RP-SMA Plug interface. Interconnection of these interfaces is often found in test lab or in field environments where devices of differing interface types are interconnected.

Features

  • Allows interconnection of devices with RP-TNC Jack and RP-SMA Plug interfaces
  • Handy device to have on hand to solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance
  • Gold plated center contact for reduced signal loss

Application

  • Coaxial interface conversion
  • Coax retrofit applications
  • Coaxial extension
  • OEM coax applications
Supplier's Site Datasheet
Rf Adapter, Tnc Plug-Sma Jack, 50 Ohm; Convert From Coax Type L-Com - 23T4492 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Tnc Plug-Sma Jack, 50 Ohm; Convert From Coax Type L-Com
23T4492
Rf Adapter, Tnc Plug-Sma Jack, 50 Ohm; Convert From Coax Type L-Com 23T4492
RF ADAPTER, TNC PLUG-SMA JACK, 50 OHM; Convert From Coax Type:TNC RP; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

RF ADAPTER, TNC PLUG-SMA JACK, 50 OHM; Convert From Coax Type:TNC RP; Convert From Gender:Plug; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number AXA-RTPRSJ 23T4492
Product Name Coaxial Adapter, RP-TNC Plug / RP-SMA Jack Rf Adapter, Tnc Plug-Sma Jack, 50 Ohm; Convert From Coax Type L-Com
Connector Type SMA; TNC SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 34.000 GHz
View Details