This Right Angle Crimp style Reverse Polarity TNC Plug is built for use with RG58 and 195-series Cable. The ARTP-1714 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector is compatible with L-com CA-195R, RG58, RG141, RG142, L-com CA195RW, LMR®195, Belden 8240 and Belden 8219 cable types. The right angle orientation of the connector allows for flexibility when installing in tight spaces. Order online today!
Features
Can be used with L-com CA-195R, RG58/141/142, L-com CA195RW, WBC/LMR®195, Belden 8240/8219 cable types
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This Right Angle Crimp style Reverse Polarity TNC Plug is built for use with RG58 and 195-series Cable. The ARTP-1714 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss coax applications. This connector is compatible with L-com CA-195R, RG58, RG141, RG142, L-com CA195RW, LMR®195, Belden 8240 and Belden 8219 cable types. The right angle orientation of the connector allows for flexibility when installing in tight spaces. Order online today!
Features
- Can be used with L-com CA-195R, RG58/141/142, L-com CA195RW, WBC/LMR®195, Belden 8240/8219 cable types
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN