The Reverse Polarity TNC Bulkhead Jack from L-com is designed for RG58 and 195-series Cable. The ARTJ-3702 takes advantage of its bulkhead design to ensure that engineers or technicians will not have to worry about poor sealing after installation. This connector is compatible with RG58, RG141, RG142‚ WBC--195‚ LMR®195‚ Belden 8240 and Belden 8219 cable types. Order online today!
Features
Application
RF COAX CONN, TNC RP JACK, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195, RG58, WBC-195; Contact Material:Brass RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARTJ-3702 | 23T4370 |
| Product Name | RP-TNC Bulkhead Jack for RG58, 195-Series Cable | Rf Coax Conn, Tnc Rp Jack, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |