This male BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Application
RF COAX CONN, BNC PLUG, 50 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ABM-1700 | 23T4128 |
| Product Name | 50 Ohm BNC Crimp Plug for RG58, 195-Series Cable | Rf Coax Conn, Bnc Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | BNC | BNC |