L-com, Inc. RP BNC Crimp Jack for RG58, 195-Series Cable ARBJ-1700

Description
This reverse polarity BNC jack RF connector (RP-BNC Jack) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Must be Purchased in Increments of 10 Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet
Description
This reverse polarity BNC jack RF connector (RP-BNC Jack) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Must be Purchased in Increments of 10 Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP BNC Crimp Jack for RG58, 195-Series Cable - ARBJ-1700 - L-com, Inc.
North Andover, MA, United States
RP BNC Crimp Jack for RG58, 195-Series Cable
ARBJ-1700
RP BNC Crimp Jack for RG58, 195-Series Cable ARBJ-1700
This reverse polarity BNC jack RF connector (RP-BNC Jack) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications. Features Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types Must be Purchased in Increments of 10 Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN

This reverse polarity BNC jack RF connector (RP-BNC Jack) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for the crimp ferrule and .068" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
  • Must be Purchased in Increments of 10

Application

  • RF Applications
  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ARBJ-1700
Product Name RP BNC Crimp Jack for RG58, 195-Series Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
RF Coaxial Panel Mount Connector - 219CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Pin
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 26.500 GHz
View Details