The TNC Male Crimp connector for RG8 and 400-Series cable, part number ATM-1402, features a 50 Ohm impedance and operates effectively within a frequency range of DC to 11 GHz. It has a voltage rating of 500 volts peak and a dielectric withstanding voltage of 1500 volts RMS. The connector is designed with a hex braid crimp for cable attachment and requires soldering for the center conductor. It can withstand a pull force of up to 60 lbs. Constructed from nickel-plated brass with gold-plated brass contacts, the connector is built to endure harsh environmental conditions. It is rated for a temperature range of -55°C to +85°C and meets various MIL-Std. 202 specifications for temperature cycling, moisture resistance, corrosion, vibration, and altitude. The connector is also RoHS compliant and weatherproof, making it suitable for low loss coax applications, RF applications, and wireless communications.
This connector is a TNC connector designed for Wireless and Low Loss applications and made for RG8 and 400-series cable. The ATM-1402 provides superior performance while maintaining a competitive price. This TNC Male connector has a crimp style termination. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . Buy online now!
Features
Application
RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ATM-1402 | 23T4402 |
| Product Name | TNC Male Crimp for RG8, 400-Series Cable | Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |