N-Female to N-Female Bulkhead Bullet Adapter for 1/4 Chassis
Features
Application
RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | AXA-NFNFB2 | 73R3805 |
| Product Name | Coaxial Bullet Adapter, Type N-Female / Female 1/4" Bulkhead | Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type L-Com |
| Connector Type | Type N |