The L-com ANM-1406 is a premium quality Type N Male Crimp Connector. This connector is compatible with RG8, WBC-400, LMR®400, Belden 9913, Belden 7810, L-com CA-400 and CA-400 Ultra Felx cable types. This part contains a Nickel Plated Brass body with a 2500 Voltage rating and a frequency range of 0~6 GHz. This connector is ideal for Wi-Fi applications, WLAN and other generic Low Loss Coaxial applications. Order online today!
Features
Application
RF/COAXIAL, N PLUG, STRAIGHT, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | ANM-1406 | 23T4322 |
| Product Name | Type N Male Crimp for RG8, 400-Series Cable | Rf/coaxial, N Plug, Straight, Crimp; Connector Type L-Com |
| Connector Type | Type N |