L-com, Inc. TS-9 Plug Crimp for RG316/188/174, 100-Series Cable ATS9P-1100

Description
TS-9 connectors are generally used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE. This 50 Ohm TS9 connector is available for RG188/316/174 and 100 Series Low-Loss cables. It utilizes a crimp attachment process for a strong and effective attachment. Features Can be used with RG188/316/174, L-com CA-100 and WBC/LMR®100 cable types Crimp type connector Nickel plated brass construction for maximum durability Application Cellular applications Radio pigtails Used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE
Description
TS-9 connectors are generally used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE. This 50 Ohm TS9 connector is available for RG188/316/174 and 100 Series Low-Loss cables. It utilizes a crimp attachment process for a strong and effective attachment. Features Can be used with RG188/316/174, L-com CA-100 and WBC/LMR®100 cable types Crimp type connector Nickel plated brass construction for maximum durability Application Cellular applications Radio pigtails Used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE

Suppliers

Company
Product
Description
Supplier Links
TS-9 Plug Crimp for RG316/188/174, 100-Series Cable - ATS9P-1100 - L-com, Inc.
North Andover, MA, United States
TS-9 Plug Crimp for RG316/188/174, 100-Series Cable
ATS9P-1100
TS-9 Plug Crimp for RG316/188/174, 100-Series Cable ATS9P-1100
TS-9 connectors are generally used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE. This 50 Ohm TS9 connector is available for RG188/316/174 and 100 Series Low-Loss cables. It utilizes a crimp attachment process for a strong and effective attachment. Features Can be used with RG188/316/174, L-com CA-100 and WBC/LMR®100 cable types Crimp type connector Nickel plated brass construction for maximum durability Application Cellular applications Radio pigtails Used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE

TS-9 connectors are generally used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE. This 50 Ohm TS9 connector is available for RG188/316/174 and 100 Series Low-Loss cables. It utilizes a crimp attachment process for a strong and effective attachment.

Features

  • Can be used with RG188/316/174, L-com CA-100 and WBC/LMR®100 cable types
  • Crimp type connector
  • Nickel plated brass construction for maximum durability

Application

  • Cellular applications
  • Radio pigtails
  • Used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ATS9P-1100
Product Name TS-9 Plug Crimp for RG316/188/174, 100-Series Cable
Gender Male / Plug
Unlock Full Specs
to access all available technical data