L-com, Inc. Surge Protector, N Female To N Female, 0-6Ghz; Plug Type L-Com AL6-NFNFB-9

Description
SURGE PROTECTOR, N FEMALE TO N FEMALE, 0-6GHZ; Plug Type:-; Product Range:-; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, N FEMALE TO N FEMALE, 0-6GHZ; Plug Type:-; Product Range:-; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, N Female To N Female, 0-6Ghz; Plug Type L-Com - 41T0220 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, N Female To N Female, 0-6Ghz; Plug Type L-Com
41T0220
Surge Protector, N Female To N Female, 0-6Ghz; Plug Type L-Com 41T0220
SURGE PROTECTOR, N FEMALE TO N FEMALE, 0-6GHZ; Plug Type:-; Product Range:-; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

SURGE PROTECTOR, N FEMALE TO N FEMALE, 0-6GHZ; Plug Type:-; Product Range:-; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T0220
Product Name Surge Protector, N Female To N Female, 0-6Ghz; Plug Type L-Com
Voltage Rating 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-3/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details