L-com, Inc. Lightning Surge Protector; Plug Type L-Com AL-NMNFB-9

Description
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-NMNFB Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:5kA; Response Time:-; Resistance:50ohmRoHS Compliant: Yes
Datasheet
Description
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-NMNFB Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:5kA; Response Time:-; Resistance:50ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Surge Protector; Plug Type L-Com - 88M3552 - Newark, An Avnet Company
Chicago, IL, United States
Lightning Surge Protector; Plug Type L-Com
88M3552
Lightning Surge Protector; Plug Type L-Com 88M3552
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-NMNFB Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:5kA; Response Time:-; Resistance:50ohmRoHS Compliant: Yes

LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-NMNFB Series; Suppressor Type:Data Line; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:90V; Output Current:-; Peak Surge Current:5kA; Response Time:-; Resistance:50ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M3552
Product Name Lightning Surge Protector; Plug Type L-Com
Voltage Rating 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details