L-com, Inc. Type N Male Crimp for 300-Series Cable ANM-1304

Description
The L-com ANM-1304 is an N Male Crimp Connector created for use with 300-series cable. This connector is compatible with WBC-300‚ LMR®300 and Belden 7809 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet
Description
The L-com ANM-1304 is an N Male Crimp Connector created for use with 300-series cable. This connector is compatible with WBC-300‚ LMR®300 and Belden 7809 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N Male Crimp for 300-Series Cable - ANM-1304 - L-com, Inc.
North Andover, MA, United States
Type N Male Crimp for 300-Series Cable
ANM-1304
Type N Male Crimp for 300-Series Cable ANM-1304
The L-com ANM-1304 is an N Male Crimp Connector created for use with 300-series cable. This connector is compatible with WBC-300‚ LMR®300 and Belden 7809 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

The L-com ANM-1304 is an N Male Crimp Connector created for use with 300-series cable. This connector is compatible with WBC-300‚ LMR®300 and Belden 7809 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today!

Features

  • Can be used with WBC300‚ LMR®300, Belden 7809 cable types

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet
Conn-Male Crimp L-Com - 23T4321 - Newark, An Avnet Company
Chicago, IL, United States
Conn-Male Crimp L-Com
23T4321
Conn-Male Crimp L-Com 23T4321
CONN-MALE CRIMP

CONN-MALE CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number ANM-1304 23T4321
Product Name Type N Male Crimp for 300-Series Cable Conn-Male Crimp L-Com
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Slotted
View Details