This TNC Male Right Angle connector has been specifically designed for a crimp on style attachment to 400-Series Low-Loss cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance.
Features
Can be used with RG8‚ WBC400‚ LMR®400‚ L-com CA-400 and CA-400UF, Belden 9913, 7810 cable types
Crimp style attachment results in robust connector to cable attachment
Gold plated contact pin reduces signal loss
Nickel plated clamp nut and body provides optimum resistance to corrosion
Application
Coaxial cable assembly
Premise wiring
WLAN
Coaxial cable repair
This TNC Male Right Angle connector has been specifically designed for a crimp on style attachment to 400-Series Low-Loss cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the center pin for low contact resistance.
Features
- Can be used with RG8‚ WBC400‚ LMR®400‚ L-com CA-400 and CA-400UF, Belden 9913, 7810 cable types
- Crimp style attachment results in robust connector to cable attachment
- Gold plated contact pin reduces signal loss
- Nickel plated clamp nut and body provides optimum resistance to corrosion
Application
- Coaxial cable assembly
- Premise wiring
- WLAN
- Coaxial cable repair