This Reverse Polarity TNC Crimp Plug is built for Low Loss applications, WLAN and various wireless applications. The ARTP-1708 can withstand over 40 lbs. of pull retention to ensure the cable will not break in the event it gets pulled or tugged. This connector is compatible with L-com CA-195R, RG58, RG141, RG142, L-com CA195RW, WBC- type cable, LMR®195, Belden 8240, and Belden8219 cable types. Order online today!
Features
Application
RF COAX CONN, TNC RP PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195, RG58; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARTP-1708 | 23T4378 |
| Product Name | RP-TNC Crimp Plug for RG58, 195-Series Cable | Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |