L-com, Inc. M12 4 Pin A-code Male to Female Adapter ADPT-M124A-MF

Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Pins 3 & 4 are bridged for analog sensors Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male to M12, 4 Position, A-Coded (single keyway) Female
Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Pins 3 & 4 are bridged for analog sensors Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male to M12, 4 Position, A-Coded (single keyway) Female

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-code Male to Female Adapter - ADPT-M124A-MF - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-code Male to Female Adapter
ADPT-M124A-MF
M12 4 Pin A-code Male to Female Adapter ADPT-M124A-MF
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Pins 3 & 4 are bridged for analog sensors Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Male to M12, 4 Position, A-Coded (single keyway) Female

Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here.

Features

  • IP67 rated when properly mated
  • Pins 3 & 4 are bridged for analog sensors
  • Recommended torque value: 0.6Nm
  • Temperature range: -25°C to +85°C
  • M12, 4 Position, A-Coded (single keyway) Male to M12, 4 Position, A-Coded (single keyway) Female
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ADPT-M124A-MF
Product Name M12 4 Pin A-code Male to Female Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details