The AAM1-1700 is an NMO Mobile Mount compatible with RG58 and 195-series cable. Designed for WLAN, RF applications and antenna connections, this NMO Mobile mount provides superior performance while maintaining a great price. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Along with the exceptional quality of the connector, this part is also rated to handle between -55C and +85C. Buy online now!
Features
Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
Antenna Connections
Radio Pigtails
RF Applications
WLAN
The AAM1-1700 is an NMO Mobile Mount compatible with RG58 and 195-series cable. Designed for WLAN, RF applications and antenna connections, this NMO Mobile mount provides superior performance while maintaining a great price. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Along with the exceptional quality of the connector, this part is also rated to handle between -55C and +85C. Buy online now!
Features
- Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
- Antenna Connections
- Radio Pigtails
- RF Applications
- WLAN