The AXA-PNMNF adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a Type-N Male to Type-N Female interface. For additional information and complete specifications, see the 2D Drawing in Downloads section.
Features
Excellent Passive InterModulation performance of -160dBc
Plated brass body ideal for outdoor use
Application
Coaxial extension
Distributed antenna systems (DAS)
IEEE 802.11b and 802.11g Wireless LAN applications
Low PIM coax cable assemblies
Low-loss coax
The AXA-PNMNF adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a Type-N Male to Type-N Female interface.
For additional information and complete specifications, see the 2D Drawing in Downloads section.
Features
- Excellent Passive InterModulation performance of -160dBc
- Plated brass body ideal for outdoor use
Application
- Coaxial extension
- Distributed antenna systems (DAS)
- IEEE 802.11b and 802.11g Wireless LAN applications
- Low PIM coax cable assemblies
- Low-loss coax