L-com, Inc. Coaxial Adapters AXA-NMNM

Description
L-Com AXA-NMNM Coaxial Adapter
Request a Quote Datasheet
Description
L-Com AXA-NMNM Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 664127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
664127
Coaxial Adapters 664127
L-Com AXA-NMNM Coaxial Adapter

L-Com AXA-NMNM Coaxial Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 5073-AXA-NMNM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-AXA-NMNM-ND
Coaxial Connector (RF) Adapters 5073-AXA-NMNM-ND
COAX ADAPT N TO N

COAX ADAPT N TO N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 664127 5073-AXA-NMNM-ND
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters
Connector Type BNC Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
RF Connectors - 1051129-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers