L-com, Inc. DB9 Y Splitter Adapter, DB9M - DB9F & DB9F ADPT-DB9Y

Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Split signals 1 : 1 without making custom cables or adapters Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection
Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Split signals 1 : 1 without making custom cables or adapters Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection

Suppliers

Company
Product
Description
Supplier Links
DB9 Y Splitter Adapter, DB9M - DB9F & DB9F - ADPT-DB9Y - L-com, Inc.
North Andover, MA, United States
DB9 Y Splitter Adapter, DB9M - DB9F & DB9F
ADPT-DB9Y
DB9 Y Splitter Adapter, DB9M - DB9F & DB9F ADPT-DB9Y
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Split signals 1 : 1 without making custom cables or adapters Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection

These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray.

Features

  • 30 microinch gold plated contacts insure many mating cycles
  • Available in DB9, DB15, and DB25 sizes: Color is light gray
  • Split signals 1 : 1 without making custom cables or adapters
  • Male connector on single end, female connectors on split end
  • Molded and fully shielded for EMI protection
Supplier's Site
Adpt Db9M/f/f Wired Straight Rohs Compliant L-Com - 51T5229 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db9M/f/f Wired Straight Rohs Compliant L-Com
51T5229
Adpt Db9M/f/f Wired Straight Rohs Compliant L-Com 51T5229
ADPT DB9M/F/F WIRED STRAIGHT ROHS COMPLIANT: YES

ADPT DB9M/F/F WIRED STRAIGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ADPT-DB9Y 51T5229
Product Name DB9 Y Splitter Adapter, DB9M - DB9F & DB9F Adpt Db9M/f/f Wired Straight Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products