L-com, Inc. RP Type N Jack Crimp for RG8, 400-Series Cable ARNJ-1404

Description
The Reverse Polarity Type N Jack from L-com is designed for RG8 and 400-series Cable. The ARNJ-1404 takes advantage of its gold plated contact to aid against signal loss during use. This connector can be used with RG8‚ CNT400‚ LMR®400‚ L-com CA-400-series, TWS-400, Belden 9913 and Belden 7810 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Order online today! Features Can be used with RG8‚ WBC/CNT400‚ LMR®400‚ L-com CA-400 series, TWS-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet
Description
The Reverse Polarity Type N Jack from L-com is designed for RG8 and 400-series Cable. The ARNJ-1404 takes advantage of its gold plated contact to aid against signal loss during use. This connector can be used with RG8‚ CNT400‚ LMR®400‚ L-com CA-400-series, TWS-400, Belden 9913 and Belden 7810 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Order online today! Features Can be used with RG8‚ WBC/CNT400‚ LMR®400‚ L-com CA-400 series, TWS-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP Type N Jack Crimp for RG8, 400-Series Cable - ARNJ-1404 - L-com, Inc.
North Andover, MA, United States
RP Type N Jack Crimp for RG8, 400-Series Cable
ARNJ-1404
RP Type N Jack Crimp for RG8, 400-Series Cable ARNJ-1404
The Reverse Polarity Type N Jack from L-com is designed for RG8 and 400-series Cable. The ARNJ-1404 takes advantage of its gold plated contact to aid against signal loss during use. This connector can be used with RG8‚ CNT400‚ LMR®400‚ L-com CA-400-series, TWS-400, Belden 9913 and Belden 7810 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Order online today! Features Can be used with RG8‚ WBC/CNT400‚ LMR®400‚ L-com CA-400 series, TWS-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

The Reverse Polarity Type N Jack from L-com is designed for RG8 and 400-series Cable. The ARNJ-1404 takes advantage of its gold plated contact to aid against signal loss during use. This connector can be used with RG8‚ CNT400‚ LMR®400‚ L-com CA-400-series, TWS-400, Belden 9913 and Belden 7810 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated. Order online today!

Features

  • Can be used with RG8‚ WBC/CNT400‚ LMR®400‚ L-com CA-400 series, TWS-400, Belden 9913, 7810 cable types

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet
Con Rp-N Jack Crimp L-Com - 23T4347 - Newark, An Avnet Company
Chicago, IL, United States
Con Rp-N Jack Crimp L-Com
23T4347
Con Rp-N Jack Crimp L-Com 23T4347
CON RP-N JACK CRIMP

CON RP-N JACK CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number ARNJ-1404 23T4347
Product Name RP Type N Jack Crimp for RG8, 400-Series Cable Con Rp-N Jack Crimp L-Com
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1615396 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Tab
View Details