L-com, Inc. 75 to 120 Ohm Balun, 1.6/5.6 Jack / Krone IDC ACK3010

Description
This 75 to 120 Ohm balun utilizes a 1.6/5.6 female bulkhead coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting. Features Krone IDC style termination allows quick assembly Utilizes popular European 1.6/5.6 female interface 75 to 120 Ohm matching useful in American and European systems Bulkhead design allows panel mounting Telecommunications applications for patching and distribution Application 75/120 Ohm impedance matching T1/E1 Applications Telecommunications WAN
Description
This 75 to 120 Ohm balun utilizes a 1.6/5.6 female bulkhead coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting. Features Krone IDC style termination allows quick assembly Utilizes popular European 1.6/5.6 female interface 75 to 120 Ohm matching useful in American and European systems Bulkhead design allows panel mounting Telecommunications applications for patching and distribution Application 75/120 Ohm impedance matching T1/E1 Applications Telecommunications WAN

Suppliers

Company
Product
Description
Supplier Links
75 to 120 Ohm Balun, 1.6/5.6 Jack / Krone IDC - ACK3010 - L-com, Inc.
North Andover, MA, United States
75 to 120 Ohm Balun, 1.6/5.6 Jack / Krone IDC
ACK3010
75 to 120 Ohm Balun, 1.6/5.6 Jack / Krone IDC ACK3010
This 75 to 120 Ohm balun utilizes a 1.6/5.6 female bulkhead coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting. Features Krone IDC style termination allows quick assembly Utilizes popular European 1.6/5.6 female interface 75 to 120 Ohm matching useful in American and European systems Bulkhead design allows panel mounting Telecommunications applications for patching and distribution Application 75/120 Ohm impedance matching T1/E1 Applications Telecommunications WAN

This 75 to 120 Ohm balun utilizes a 1.6/5.6 female bulkhead coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting.

Features

  • Krone IDC style termination allows quick assembly
  • Utilizes popular European 1.6/5.6 female interface
  • 75 to 120 Ohm matching useful in American and European systems
  • Bulkhead design allows panel mounting
  • Telecommunications applications for patching and distribution

Application

  • 75/120 Ohm impedance matching
  • T1/E1 Applications
  • Telecommunications
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ACK3010
Product Name 75 to 120 Ohm Balun, 1.6/5.6 Jack / Krone IDC
Gender Female / Jack
Unlock Full Specs
to access all available technical data