L-com, Inc. TNC-Male Reverse Thread Crimp for RG8, 400-Series Cable ATML-1400

Description
The L-com ANM-1400 is a TNC Male Reverse Thread Crimp connector made for use with RG8 and 400-series cable. This connector is compatible with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. This part utilizes reverse threading on the inner part of the connector to make for easier mating. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet
Description
The L-com ANM-1400 is a TNC Male Reverse Thread Crimp connector made for use with RG8 and 400-series cable. This connector is compatible with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. This part utilizes reverse threading on the inner part of the connector to make for easier mating. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC-Male Reverse Thread Crimp for RG8, 400-Series Cable - ATML-1400 - L-com, Inc.
North Andover, MA, United States
TNC-Male Reverse Thread Crimp for RG8, 400-Series Cable
ATML-1400
TNC-Male Reverse Thread Crimp for RG8, 400-Series Cable ATML-1400
The L-com ANM-1400 is a TNC Male Reverse Thread Crimp connector made for use with RG8 and 400-series cable. This connector is compatible with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. This part utilizes reverse threading on the inner part of the connector to make for easier mating. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

The L-com ANM-1400 is a TNC Male Reverse Thread Crimp connector made for use with RG8 and 400-series cable. This connector is compatible with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. This part utilizes reverse threading on the inner part of the connector to make for easier mating. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. This connector is tested to MIL-Std. 202 for various environmental factors. The temperature range of the ANM-1202 is -55C to +85C. Order online today!

Features

  • Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types
  • Must be Purchased in Increments of 10

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ATML-1400
Product Name TNC-Male Reverse Thread Crimp for RG8, 400-Series Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details