This 75 to 120 Ohm balun utilizes a BNC female bulkhead coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting.
Features
75 to 120 Ohm matching useful in American and European systems
Bulkhead design allows panel mounting
Telecommunications applications for patching and distribution
Utilizes popular 75 Ohm BNC female interface
Krone IDC style termination allows quick assembly
Application
WAN
75/120 Ohm impedance matching
T1/E1 Applications
Telecommunications
This 75 to 120 Ohm balun utilizes a BNC female bulkhead coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors and the bulkhead deign allows panel mounting.
Features
- 75 to 120 Ohm matching useful in American and European systems
- Bulkhead design allows panel mounting
- Telecommunications applications for patching and distribution
- Utilizes popular 75 Ohm BNC female interface
- Krone IDC style termination allows quick assembly
Application
- WAN
- 75/120 Ohm impedance matching
- T1/E1 Applications
- Telecommunications