The L-com ARTP-1404 is a Reverse Polarity TNC Plug designed for RG8 and 400-series cable. Utilizing the gold plated contact to minimize signal loss, this SMA Male connector is made for applications such as Radio Pigtails and wireless applications. This connector works with RG8‚ WBC--400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. Other technical specs include a cable retention of over 40 lbs. and a VSWR of less than 1.50 at 0-6 GHz. Order online today!
Features
Application
RF COAX CONN, TNC RP PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400, RG8; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARTP-1404 | 23T4375 |
| Product Name | RP-TNC Crimp Plug for RG8 & 400-Series Cable | Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |