L-com, Inc. DB25 Y Splitter Adapter, DB25M - DB25F & DB25F ADPT-DB25Y

Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Split signals 1 : 1 without making custom cables or adapters Molded and fully shielded for EMI protection
Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Split signals 1 : 1 without making custom cables or adapters Molded and fully shielded for EMI protection

Suppliers

Company
Product
Description
Supplier Links
DB25 Y Splitter Adapter, DB25M - DB25F & DB25F - ADPT-DB25Y - L-com, Inc.
North Andover, MA, United States
DB25 Y Splitter Adapter, DB25M - DB25F & DB25F
ADPT-DB25Y
DB25 Y Splitter Adapter, DB25M - DB25F & DB25F ADPT-DB25Y
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Split signals 1 : 1 without making custom cables or adapters Molded and fully shielded for EMI protection

These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray.

Features

  • 30 microinch gold plated contacts insure many mating cycles
  • Available in DB9, DB15, and DB25 sizes: Color is light gray
  • Male connector on single end, female connectors on split end
  • Split signals 1 : 1 without making custom cables or adapters
  • Molded and fully shielded for EMI protection
Supplier's Site
Adpt Db25M/f/f Wired Straight L-Com - 51T5228 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db25M/f/f Wired Straight L-Com
51T5228
Adpt Db25M/f/f Wired Straight L-Com 51T5228
ADPT DB25M/F/F WIRED STRAIGHT

ADPT DB25M/F/F WIRED STRAIGHT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ADPT-DB25Y 51T5228
Product Name DB25 Y Splitter Adapter, DB25M - DB25F & DB25F Adpt Db25M/f/f Wired Straight L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details