L-com, Inc. M12 5 Pin A-code Male to Female Adapter ADPT-M125A-MF

Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features M12, 5 Position, A-Coded (single keyway) Male to M12, 5 Position, A-Coded (single keyway) Female Pins 2 & 4 are swapped for various sensor applications IP67 rated when properly mated Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C
Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features M12, 5 Position, A-Coded (single keyway) Male to M12, 5 Position, A-Coded (single keyway) Female Pins 2 & 4 are swapped for various sensor applications IP67 rated when properly mated Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
M12 5 Pin A-code Male to Female Adapter - ADPT-M125A-MF - L-com, Inc.
North Andover, MA, United States
M12 5 Pin A-code Male to Female Adapter
ADPT-M125A-MF
M12 5 Pin A-code Male to Female Adapter ADPT-M125A-MF
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features M12, 5 Position, A-Coded (single keyway) Male to M12, 5 Position, A-Coded (single keyway) Female Pins 2 & 4 are swapped for various sensor applications IP67 rated when properly mated Recommended torque value: 0.6Nm Temperature range: -25°C to +85°C

Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here.

Features

  • M12, 5 Position, A-Coded (single keyway) Male to M12, 5 Position, A-Coded (single keyway) Female
  • Pins 2 & 4 are swapped for various sensor applications
  • IP67 rated when properly mated
  • Recommended torque value: 0.6Nm
  • Temperature range: -25°C to +85°C
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ADPT-M125A-MF
Product Name M12 5 Pin A-code Male to Female Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details