L-com, Inc. TNC Female Crimp for RG8, 400-Series Cable ATF-1402

Description
This female TNC connector is made for RG8 and 400-series cable. This TNC Female connector is a crimp style connector. Designed for Wireless and Coaxial applications, the ATF-1402 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . This product can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. Buy online now! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Datasheet
Description
This female TNC connector is made for RG8 and 400-series cable. This TNC Female connector is a crimp style connector. Designed for Wireless and Coaxial applications, the ATF-1402 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . This product can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. Buy online now! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female Crimp for RG8, 400-Series Cable - ATF-1402 - L-com, Inc.
North Andover, MA, United States
TNC Female Crimp for RG8, 400-Series Cable
ATF-1402
TNC Female Crimp for RG8, 400-Series Cable ATF-1402
This female TNC connector is made for RG8 and 400-series cable. This TNC Female connector is a crimp style connector. Designed for Wireless and Coaxial applications, the ATF-1402 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . This product can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. Buy online now! Features Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

This female TNC connector is made for RG8 and 400-series cable. This TNC Female connector is a crimp style connector. Designed for Wireless and Coaxial applications, the ATF-1402 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . This product can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. Buy online now!

Features

  • Can be used with RG8‚ WBC400‚ LMR®400‚ HyperLink CA-400, Belden 9913, 7810 cable types

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
  • RF Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ATF-1402
Product Name TNC Female Crimp for RG8, 400-Series Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
View Details
2 suppliers
Coaxial Adapters - 7821B - Maury Microwave
Specs
Gender Male / Plug
Frequency 67.000 GHz
View Details
Coaxial Connector (RF) Assemblies - ERA.1S.650.CLL-ND - DigiKey
Specs
Connector Type Triax
Mounting Panel Mount
View Details