This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The compression IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors.
Features
75 to 120 Ohm matching useful in American and European systems
Compression IDC style termination allows quick assembly
Telecommunications applications for patching and distribution
Utilizes popular 75 Ohm BNC male interface
Application
75/120 Ohm impedance matching
T1/E1 Applications
Telecommunications
WAN
This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The compression IDC style termination allows for easy termination of the European E1 standard 120 Ohm twisted pair conductors.
Features
- 75 to 120 Ohm matching useful in American and European systems
- Compression IDC style termination allows quick assembly
- Telecommunications applications for patching and distribution
- Utilizes popular 75 Ohm BNC male interface
Application
- 75/120 Ohm impedance matching
- T1/E1 Applications
- Telecommunications
- WAN