This TNC Female Bulkhead Crimp Connector is ideal for WLAN and Wireless applications due to its crimp style termination and MIL-Std. 202 specified parts. The ATF-3700 can withstand up to 40 lbs. of pull retention to ensure the cable will not break in the event it gets pulled or jolted. This connector is compatible with L-com CA-195R, RG58, RG141, RG142‚ L-com CA195RW‚ WBC-195‚ LMR®195‚ Belden 8240, and Belden 8219 cable types. Order online today!
Features
Commonly found .078 pin and .178 ferrule crimp sizes
Threaded style 50 Ohm interface for high vibration applications
Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Crimp style attachment results in robust connector to cable attachment
Standard bulkhead .5 inch single D mounting hole
Application
WiFi
50 Ohm applications
Wireless Networks
WLAN
This TNC Female Bulkhead Crimp Connector is ideal for WLAN and Wireless applications due to its crimp style termination and MIL-Std. 202 specified parts. The ATF-3700 can withstand up to 40 lbs. of pull retention to ensure the cable will not break in the event it gets pulled or jolted. This connector is compatible with L-com CA-195R, RG58, RG141, RG142‚ L-com CA195RW‚ WBC-195‚ LMR®195‚ Belden 8240, and Belden 8219 cable types. Order online today!
Features
- Commonly found .078 pin and .178 ferrule crimp sizes
- Threaded style 50 Ohm interface for high vibration applications
- Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
- Crimp style attachment results in robust connector to cable attachment
- Standard bulkhead .5 inch single D mounting hole
Application
- WiFi
- 50 Ohm applications
- Wireless Networks
- WLAN