L-com, Inc. RP-TNC Crimp Jack for 600-Series Cable ARTJ-1606

Description
The crimp style Reverse Polarity TNC jack is built for use with 600-series Cable. The ARTJ-1606 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC-600 and LMR®600 cable types. The environmental factors of this connector all follow MIL-Std. 202. The temperature range for this product is -55C to +85C. Order online today! Features Can be used with WBC600‚ LMR®600 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet
Description
The crimp style Reverse Polarity TNC jack is built for use with 600-series Cable. The ARTJ-1606 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC-600 and LMR®600 cable types. The environmental factors of this connector all follow MIL-Std. 202. The temperature range for this product is -55C to +85C. Order online today! Features Can be used with WBC600‚ LMR®600 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Crimp Jack for 600-Series Cable - ARTJ-1606 - L-com, Inc.
North Andover, MA, United States
RP-TNC Crimp Jack for 600-Series Cable
ARTJ-1606
RP-TNC Crimp Jack for 600-Series Cable ARTJ-1606
The crimp style Reverse Polarity TNC jack is built for use with 600-series Cable. The ARTJ-1606 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC-600 and LMR®600 cable types. The environmental factors of this connector all follow MIL-Std. 202. The temperature range for this product is -55C to +85C. Order online today! Features Can be used with WBC600‚ LMR®600 cable types Must be Purchased in Increments of 10 Application Low Loss Coax Applications Radio Pigtails RF Applications Wi-Fi Applications WLAN

The crimp style Reverse Polarity TNC jack is built for use with 600-series Cable. The ARTJ-1606 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC-600 and LMR®600 cable types. The environmental factors of this connector all follow MIL-Std. 202. The temperature range for this product is -55C to +85C. Order online today!

Features

  • Can be used with WBC600‚ LMR®600 cable types
  • Must be Purchased in Increments of 10

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • RF Applications
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ARTJ-1606
Product Name RP-TNC Crimp Jack for 600-Series Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug
View Details
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FFA.00.250.NTAC22-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers