L-com, Inc. RP-TNC Crimp Plug for 300-Series Cable ARTP-1312

Description
The L-com ARTP-1312 is a Reverse Polarity TNC connector for 300-series cable. This connector is a crimp style termination to ensure the cable is secure during installation. Utilizing the gold plated contact to minimize signal loss, this Reverse Polarity TNC Connector is made for applications such as wireless and coaxial cable assembly. This connector works with WBC-300‚ LMR®300 and Belden 7809 cable types. Other technical specs include a cable retention of over 40 lbs. and a frequency range of 0~11 GHz. Order online today! Features Must be Purchased in Increments of 10 Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet
Description
The L-com ARTP-1312 is a Reverse Polarity TNC connector for 300-series cable. This connector is a crimp style termination to ensure the cable is secure during installation. Utilizing the gold plated contact to minimize signal loss, this Reverse Polarity TNC Connector is made for applications such as wireless and coaxial cable assembly. This connector works with WBC-300‚ LMR®300 and Belden 7809 cable types. Other technical specs include a cable retention of over 40 lbs. and a frequency range of 0~11 GHz. Order online today! Features Must be Purchased in Increments of 10 Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Crimp Plug for 300-Series Cable - ARTP-1312 - L-com, Inc.
North Andover, MA, United States
RP-TNC Crimp Plug for 300-Series Cable
ARTP-1312
RP-TNC Crimp Plug for 300-Series Cable ARTP-1312
The L-com ARTP-1312 is a Reverse Polarity TNC connector for 300-series cable. This connector is a crimp style termination to ensure the cable is secure during installation. Utilizing the gold plated contact to minimize signal loss, this Reverse Polarity TNC Connector is made for applications such as wireless and coaxial cable assembly. This connector works with WBC-300‚ LMR®300 and Belden 7809 cable types. Other technical specs include a cable retention of over 40 lbs. and a frequency range of 0~11 GHz. Order online today! Features Must be Purchased in Increments of 10 Can be used with WBC300‚ LMR®300, Belden 7809 cable types Application RF Applications Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN

The L-com ARTP-1312 is a Reverse Polarity TNC connector for 300-series cable. This connector is a crimp style termination to ensure the cable is secure during installation. Utilizing the gold plated contact to minimize signal loss, this Reverse Polarity TNC Connector is made for applications such as wireless and coaxial cable assembly. This connector works with WBC-300‚ LMR®300 and Belden 7809 cable types. Other technical specs include a cable retention of over 40 lbs. and a frequency range of 0~11 GHz. Order online today!

Features

  • Must be Purchased in Increments of 10
  • Can be used with WBC300‚ LMR®300, Belden 7809 cable types

Application

  • RF Applications
  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ARTP-1312
Product Name RP-TNC Crimp Plug for 300-Series Cable
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Termination Crimp
Voltage Rating 500 volts
View Details
Waveguide To Coax Adapters - NWCA-D840-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 0.800 to 2.000 GHz
View Details
Coaxial Connectors - 1122050 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
View Details