L-com, Inc. Lightning Surge Protector; Plug Type L-Com AL-D4W-05

Description
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-D4W Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:-; Response Time:-; Clamping Voltage Vc Max:7V RoHS Compliant: Yes
Datasheet
Description
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-D4W Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:-; Response Time:-; Clamping Voltage Vc Max:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightning Surge Protector; Plug Type L-Com - 88M3551 - Newark, An Avnet Company
Chicago, IL, United States
Lightning Surge Protector; Plug Type L-Com
88M3551
Lightning Surge Protector; Plug Type L-Com 88M3551
LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-D4W Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:-; Response Time:-; Clamping Voltage Vc Max:7V RoHS Compliant: Yes

LIGHTNING SURGE PROTECTOR; Plug Type:-; Product Range:AL-D4W Series; Suppressor Type:Data Line; No. of Outlets:-; Outlet Type:-; Voltage Rating:-; Output Current:-; Peak Surge Current:-; Response Time:-; Clamping Voltage Vc Max:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M3551
Product Name Lightning Surge Protector; Plug Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details