The Reverse Polarity TNC Jack from L-com is designed for RG58 and 195-series Cable. The ARTJ-1708 takes advantage of its gold plated contact to aid against signal loss during use. This connector is compatible with RG58, RG141, RG142‚ WBC-195‚ LMR®195‚ Belden 8240, and Belden 8219 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. Order online today!
Features
Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
The Reverse Polarity TNC Jack from L-com is designed for RG58 and 195-series Cable. The ARTJ-1708 takes advantage of its gold plated contact to aid against signal loss during use. This connector is compatible with RG58, RG141, RG142‚ WBC-195‚ LMR®195‚ Belden 8240, and Belden 8219 cable types. Primary applications for this connector are WLAN, Wireless and Low loss coax applications. Order online today!
Features
- Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN