L-com, Inc. RP-TNC Crimp Plug for 240-Series Cable ARTP-1502

Description
This Reverse Polarity TNC Plug is built for use with 240-series Cable. The ARTP-1502 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC--240‚ LMR®240, Belden 7808 cable types. This L-com part is also rated for cable retention of over 50 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Can be used with WBC240‚ LMR®240, HyperLink CA-240, Belden 7808 cable types Application Low Loss Coax Applications Wi-Fi Applications WLAN Radio Pigtails RF Applications
Description
This Reverse Polarity TNC Plug is built for use with 240-series Cable. The ARTP-1502 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC--240‚ LMR®240, Belden 7808 cable types. This L-com part is also rated for cable retention of over 50 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Can be used with WBC240‚ LMR®240, HyperLink CA-240, Belden 7808 cable types Application Low Loss Coax Applications Wi-Fi Applications WLAN Radio Pigtails RF Applications

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Crimp Plug for 240-Series Cable - ARTP-1502 - L-com, Inc.
North Andover, MA, United States
RP-TNC Crimp Plug for 240-Series Cable
ARTP-1502
RP-TNC Crimp Plug for 240-Series Cable ARTP-1502
This Reverse Polarity TNC Plug is built for use with 240-series Cable. The ARTP-1502 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC--240‚ LMR®240, Belden 7808 cable types. This L-com part is also rated for cable retention of over 50 pounds so accidental tugs and pull will not damage the cable or connector. Order online today! Features Can be used with WBC240‚ LMR®240, HyperLink CA-240, Belden 7808 cable types Application Low Loss Coax Applications Wi-Fi Applications WLAN Radio Pigtails RF Applications

This Reverse Polarity TNC Plug is built for use with 240-series Cable. The ARTP-1502 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. This connector is compatible with WBC--240‚ LMR®240, Belden 7808 cable types. This L-com part is also rated for cable retention of over 50 pounds so accidental tugs and pull will not damage the cable or connector. Order online today!

Features

  • Can be used with WBC240‚ LMR®240, HyperLink CA-240, Belden 7808 cable types

Application

  • Low Loss Coax Applications
  • Wi-Fi Applications
  • WLAN
  • Radio Pigtails
  • RF Applications
Supplier's Site
Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com - 23T4376 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com
23T4376
Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com 23T4376
RF COAX CONN, TNC RP PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7808, CA-240, LMR-240, WBC-240; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, TNC RP PLUG, 50 OHM; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7808, CA-240, LMR-240, WBC-240; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number ARTP-1502 23T4376
Product Name RP-TNC Crimp Plug for 240-Series Cable Rf Coax Conn, Tnc Rp Plug, 50 Ohm; Connector Type L-Com
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057154-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
5 suppliers
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details