L-com, Inc. TNC Male Crimp for 240-Series Cable ATM-1506

Description
L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp style as well as twist on male TNC connectors. Order online today! Some of the connectors available on this page must be purchased in increments of 10. Click on connector descriptions for more details. Features Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Description
L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp style as well as twist on male TNC connectors. Order online today! Some of the connectors available on this page must be purchased in increments of 10. Click on connector descriptions for more details. Features Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

Suppliers

Company
Product
Description
Supplier Links
TNC Male Crimp for 240-Series Cable - ATM-1506 - L-com, Inc.
North Andover, MA, United States
TNC Male Crimp for 240-Series Cable
ATM-1506
TNC Male Crimp for 240-Series Cable ATM-1506
L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp style as well as twist on male TNC connectors. Order online today! Some of the connectors available on this page must be purchased in increments of 10. Click on connector descriptions for more details. Features Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp style as well as twist on male TNC connectors. Order online today! Some of the connectors available on this page must be purchased in increments of 10. Click on connector descriptions for more details.

Features

  • Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
  • RF Applications
Supplier's Site
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com - 23T4403 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com
23T4403
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com 23T4403
RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7808, CA-240, LMR-240, WBC-240; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7808, CA-240, LMR-240, WBC-240; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number ATM-1506 23T4403
Product Name TNC Male Crimp for 240-Series Cable Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details