The ATM-1700 TNC Male Crimp Connector provides superior performance while maintaining a competitive price. Designed for Wireless and Low Loss applications, the robust Nickel plated brass body of the connector combined with the over 40 pounds of cable retention make this a cable designed to last. The gold plated center pin helps to prevent signal loss and maintain exceptional performance. Buy online now!
Features
Application
RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ATM-1700 | 23T4404 |
| Product Name | TNC Male Crimp for RG58, 195-Series Cable | Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type L-Com |
| Connector Type | TNC | TNC |