This Type N Female Crimp Connector is designed for use with 300-series Cable. The ANF-1304 can be used with WBC-300‚ LMR®300 and Belden 7809 cable types. This connector is designed for use in the wireless space as well as 802.11a/b/g/n and WLAN applications. The crimp style termination allows for the connector to provide an easy and clean termination. This connector has various specifications that comply with MIL-St. 202. This connector has an operating temperature range of -55C to +85C. Order online today!
Features
Application
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | ANF-1304 | 23T4305 |
| Product Name | Type N Female Crimp for 300-Series Cable | Conn-Female Crimp L-Com |
| Connector Type | Type N |