This connector is a crimp style Male TNC connector made for 200-series cable. Designed for Wireless and Coaxial applications, the ATM-1204 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This TNC Male connector is a crimp style connector. TheATM-1204 can be used with WBC-200‚ LMR®200, L-com CA-200 and Belden 7807 cable types. Buy online now!
Features
Can be used with WBC200‚ LMR®200, L-com CA-200, Belden 7807 cable types
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This connector is a crimp style Male TNC connector made for 200-series cable. Designed for Wireless and Coaxial applications, the ATM-1204 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This TNC Male connector is a crimp style connector. TheATM-1204 can be used with WBC-200‚ LMR®200, L-com CA-200 and Belden 7807 cable types. Buy online now!
Features
- Can be used with WBC200‚ LMR®200, L-com CA-200, Belden 7807 cable types
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN