L-com, Inc. DB15 Y Splitter Adapter, DB15M - DB15F & DB15F ADPT-DB15Y

Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection Split signals 1 : 1 without making custom cables or adapters
Description
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection Split signals 1 : 1 without making custom cables or adapters

Suppliers

Company
Product
Description
Supplier Links
DB15 Y Splitter Adapter, DB15M - DB15F & DB15F - ADPT-DB15Y - L-com, Inc.
North Andover, MA, United States
DB15 Y Splitter Adapter, DB15M - DB15F & DB15F
ADPT-DB15Y
DB15 Y Splitter Adapter, DB15M - DB15F & DB15F ADPT-DB15Y
These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray. Features 30 microinch gold plated contacts insure many mating cycles Available in DB9, DB15, and DB25 sizes: Color is light gray Male connector on single end, female connectors on split end Molded and fully shielded for EMI protection Split signals 1 : 1 without making custom cables or adapters

These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable assemblies. The housing is fully shielded to maintain EMI protection and the contacts are 30 microinch gold plated allowing for many mating cycles. Color is light gray.

Features

  • 30 microinch gold plated contacts insure many mating cycles
  • Available in DB9, DB15, and DB25 sizes: Color is light gray
  • Male connector on single end, female connectors on split end
  • Molded and fully shielded for EMI protection
  • Split signals 1 : 1 without making custom cables or adapters
Supplier's Site
Adpt Db15M/f/f Wired Straight L-Com - 51T5227 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Db15M/f/f Wired Straight L-Com
51T5227
Adpt Db15M/f/f Wired Straight L-Com 51T5227
ADPT DB15M/F/F WIRED STRAIGHT

ADPT DB15M/F/F WIRED STRAIGHT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ADPT-DB15Y 51T5227
Product Name DB15 Y Splitter Adapter, DB15M - DB15F & DB15F Adpt Db15M/f/f Wired Straight L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details