Note: The connectors offered in the 25-Bulk Pack (ANM-1700-25BP) are of a different design. See drawings for reference.
Features
Application
CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | ANM-1700 | 75R7735 |
| Product Name | Type N Male Crimp for RG58,195-Series Cable | Connector, N, Plug, 50 Ohm, Cable; Connector Type L-Com |
| Connector Type | Type N |