The L-com ANF-4000 is a Type N Female Panel Mount Solder connector which features four screw holes. This product is ideal for applications such as coaxial cable assembly, radio pigtails and WLAN. The panel mount design will ensure no external strain on the back of the connector which will create a lower risk for failure. The panel mount design will also lengthen the life of your device due to the reduced strain. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Various features of this cable meet MIL-Std. 202. Buy now!
Features
Application
CONN-FEMALE PANEL MNT 4-HOLE
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | ANF-4000 | 23T4315 |
| Product Name | Type N Female Panel Mount Solder 4-Hole 1 in. Flange | Conn-Female Panel Mnt 4-Hole L-Com |
| Connector Type | Type N |