L-com, Inc. Coaxial Barrel Adapter, Type N-Male / Male AXA-NMNM

Description
This Type N male coupler provides the ability to interconnect two devices with Type N female interfaces. A common use for this device is to change the gender of a device from Type N female to Type N male. Features Couples devices with female Type N interfaces Handy device to help solve your interconnection problems Nickel plated body for enhanced corrosion resistance Difficult to find male to male configuration Gold plated contact pin for reduced signal loss Application Coaxial interface conversion Low-loss coax OEM coax applications Coax retrofit applications Coaxial Extension
Datasheet
Description
This Type N male coupler provides the ability to interconnect two devices with Type N female interfaces. A common use for this device is to change the gender of a device from Type N female to Type N male. Features Couples devices with female Type N interfaces Handy device to help solve your interconnection problems Nickel plated body for enhanced corrosion resistance Difficult to find male to male configuration Gold plated contact pin for reduced signal loss Application Coaxial interface conversion Low-loss coax OEM coax applications Coax retrofit applications Coaxial Extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Barrel Adapter, Type N-Male / Male - AXA-NMNM - L-com, Inc.
North Andover, MA, United States
Coaxial Barrel Adapter, Type N-Male / Male
AXA-NMNM
Coaxial Barrel Adapter, Type N-Male / Male AXA-NMNM
This Type N male coupler provides the ability to interconnect two devices with Type N female interfaces. A common use for this device is to change the gender of a device from Type N female to Type N male. Features Couples devices with female Type N interfaces Handy device to help solve your interconnection problems Nickel plated body for enhanced corrosion resistance Difficult to find male to male configuration Gold plated contact pin for reduced signal loss Application Coaxial interface conversion Low-loss coax OEM coax applications Coax retrofit applications Coaxial Extension

This Type N male coupler provides the ability to interconnect two devices with Type N female interfaces. A common use for this device is to change the gender of a device from Type N female to Type N male.

Features

  • Couples devices with female Type N interfaces
  • Handy device to help solve your interconnection problems
  • Nickel plated body for enhanced corrosion resistance
  • Difficult to find male to male configuration
  • Gold plated contact pin for reduced signal loss

Application

  • Coaxial interface conversion
  • Low-loss coax
  • OEM coax applications
  • Coax retrofit applications
  • Coaxial Extension
Supplier's Site Datasheet
Adpn-Male To N-Male
Chicago, IL, United States
Adpn-Male To N-Male ""barrel"" Rohs Compliant L-Com
23T4480
Adpn-Male To N-Male ""barrel"" Rohs Compliant L-Com 23T4480
ADPN-MALE TO N-MALE ""BARREL"" ROHS COMPLIANT: YES

ADPN-MALE TO N-MALE ""BARREL"" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number AXA-NMNM 23T4480
Product Name Coaxial Barrel Adapter, Type N-Male / Male Adpn-Male To N-Male ""barrel"" Rohs Compliant L-Com
Connector Type Type N
Unlock Full Specs
to access all available technical data