L-com, Inc. 50 Ohm BNC Crimp Plug, Right Angle for RG58, LMR®195 Cable ABM-1702

Description
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series cable such as LMR195 and L-com's CA-195. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Compatible with RG58, low-loss LMR®195 and L-com CA-195 coaxial cable Hard to find right angled BNC connectors available from stock for immediate delivery Quick and effective termination of coaxial cable with right angle BNC connectors Gold plated center contacts minimize signal loss Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring Enclosure applications
Description
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series cable such as LMR195 and L-com's CA-195. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Compatible with RG58, low-loss LMR®195 and L-com CA-195 coaxial cable Hard to find right angled BNC connectors available from stock for immediate delivery Quick and effective termination of coaxial cable with right angle BNC connectors Gold plated center contacts minimize signal loss Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring Enclosure applications

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Plug, Right Angle for RG58, LMR®195 Cable - ABM-1702 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Plug, Right Angle for RG58, LMR®195 Cable
ABM-1702
50 Ohm BNC Crimp Plug, Right Angle for RG58, LMR®195 Cable ABM-1702
This male right angle BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series cable such as LMR195 and L-com's CA-195. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium. Features Compatible with RG58, low-loss LMR®195 and L-com CA-195 coaxial cable Hard to find right angled BNC connectors available from stock for immediate delivery Quick and effective termination of coaxial cable with right angle BNC connectors Gold plated center contacts minimize signal loss Machined components produce a durable connector Application Coaxial cable assembly OEM applications Premise wiring Enclosure applications

This male right angle BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series cable such as LMR195 and L-com's CA-195. BNC connectors connect with a twist lock, making them popular for RF applications. The 90 degree configuration is helpful in applications where space is at a premium.

Features

  • Compatible with RG58, low-loss LMR®195 and L-com CA-195 coaxial cable
  • Hard to find right angled BNC connectors available from stock for immediate delivery
  • Quick and effective termination of coaxial cable with right angle BNC connectors
  • Gold plated center contacts minimize signal loss
  • Machined components produce a durable connector

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
  • Enclosure applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number ABM-1702
Product Name 50 Ohm BNC Crimp Plug, Right Angle for RG58, LMR®195 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data