L-com, Inc. BNC Plug Solderless Crimp for 195-Series Low Loss Cable ABM-1704

Description
L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Nickel plated brass body ideal for outdoor use Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Radio pigtails RF applications
Description
L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Nickel plated brass body ideal for outdoor use Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Radio pigtails RF applications

Suppliers

Company
Product
Description
Supplier Links
BNC Plug Solderless Crimp for 195-Series Low Loss Cable - ABM-1704 - L-com, Inc.
North Andover, MA, United States
BNC Plug Solderless Crimp for 195-Series Low Loss Cable
ABM-1704
BNC Plug Solderless Crimp for 195-Series Low Loss Cable ABM-1704
L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Nickel plated brass body ideal for outdoor use Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Radio pigtails RF applications

L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering.
Note: For use only with cables with solid center conductors

Features

  • Nickel plated brass body ideal for outdoor use
  • Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195
  • Captive gold plated center pin requires no soldering or crimping
  • Note: For use only with cables with solid center conductors

Application

  • Low-loss coax cable assemblies
  • Radio pigtails
  • RF applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ABM-1704
Product Name BNC Plug Solderless Crimp for 195-Series Low Loss Cable
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Din Rail, Channel - 2946-2001-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details