Most F-Type connectors use the cable's inner conductor as the connector's center pin. Common problems with this type of connector is the pin is more prone to bending. The AFM-1700 features a gold plated center pin. This pin is soldered to the cable's inner connector which makes this connector stronger and more durable.
Features
Designed for crimp attachment to RG6 and RG6QS coaxial cable utilizing a standard .360 crimp size
Nickel plated bodies for superior resistance to corrosion
O-ring design plus silicone sealant results in a weather resistant design
Threaded style coupling 75 Ohm coaxial connector
Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
RG58 applications
50 Ohm applications
Most F-Type connectors use the cable's inner conductor as the connector's center pin. Common problems with this type of connector is the pin is more prone to bending. The AFM-1700 features a gold plated center pin. This pin is soldered to the cable's inner connector which makes this connector stronger and more durable.
Features
- Designed for crimp attachment to RG6 and RG6QS coaxial cable utilizing a standard .360 crimp size
- Nickel plated bodies for superior resistance to corrosion
- O-ring design plus silicone sealant results in a weather resistant design
- Threaded style coupling 75 Ohm coaxial connector
- Can be used with HyperLink CA-195R, RG58/141/142‚ HyperLink CA195RW‚ WBC195‚ LMR®195‚ Belden 8240/8219 cable types
Application
- RG58 applications
- 50 Ohm applications