L-com, Inc. RP-TNC Jack Crimp for RG174/188/316 & 100-Series Cable ARTJ-1100

Description
The crimp style Reverse Polarity TNC jack is built for use with RG174, RG188, RG316 & 100-series Cable. The ARTJ-1100 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. Compatible cable types include, RG174, RG188, RG316‚ L-com CA100‚ WBC-100‚ LMR®100 and Belden 7805. The gold plated center contact is a key feature in preventing signal loss during use. Order online today! Features Can be used with RG174/188/316‚ L-com CA100‚ WBC100‚ LMR®100‚ Belden 7805 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Datasheet
Description
The crimp style Reverse Polarity TNC jack is built for use with RG174, RG188, RG316 & 100-series Cable. The ARTJ-1100 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. Compatible cable types include, RG174, RG188, RG316‚ L-com CA100‚ WBC-100‚ LMR®100 and Belden 7805. The gold plated center contact is a key feature in preventing signal loss during use. Order online today! Features Can be used with RG174/188/316‚ L-com CA100‚ WBC100‚ LMR®100‚ Belden 7805 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-TNC Jack Crimp for RG174/188/316 & 100-Series Cable - ARTJ-1100 - L-com, Inc.
North Andover, MA, United States
RP-TNC Jack Crimp for RG174/188/316 & 100-Series Cable
ARTJ-1100
RP-TNC Jack Crimp for RG174/188/316 & 100-Series Cable ARTJ-1100
The crimp style Reverse Polarity TNC jack is built for use with RG174, RG188, RG316 & 100-series Cable. The ARTJ-1100 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. Compatible cable types include, RG174, RG188, RG316‚ L-com CA100‚ WBC-100‚ LMR®100 and Belden 7805. The gold plated center contact is a key feature in preventing signal loss during use. Order online today! Features Can be used with RG174/188/316‚ L-com CA100‚ WBC100‚ LMR®100‚ Belden 7805 cable types Application Low Loss Coax Applications Radio Pigtails Wi-Fi Applications WLAN RF Applications

The crimp style Reverse Polarity TNC jack is built for use with RG174, RG188, RG316 & 100-series Cable. The ARTJ-1100 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and Low Loss Coax applications. Compatible cable types include, RG174, RG188, RG316‚ L-com CA100‚ WBC-100‚ LMR®100 and Belden 7805. The gold plated center contact is a key feature in preventing signal loss during use. Order online today!

Features

  • Can be used with RG174/188/316‚ L-com CA100‚ WBC100‚ LMR®100‚ Belden 7805 cable types

Application

  • Low Loss Coax Applications
  • Radio Pigtails
  • Wi-Fi Applications
  • WLAN
  • RF Applications
Supplier's Site
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type L-Com - 80R9266 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type L-Com
80R9266
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type L-Com 80R9266
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number ARTJ-1100 80R9266
Product Name RP-TNC Jack Crimp for RG174/188/316 & 100-Series Cable Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type L-Com
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details